TE Connectivity Splices F77309-000

Description
Dimensions Accepts Wire Insulation Diameter Range : 2.54 MM  [1 INCH ] Overall Product Length : 27.6 MM  [1.09 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Dimensions Accepts Wire Insulation Diameter Range : 2.54 MM  [1 INCH ] Overall Product Length : 27.6 MM  [1.09 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - F77309-000 - TE Connectivity
Berwyn, PA, United States
Splices
F77309-000
Splices F77309-000
Dimensions Accepts Wire Insulation Diameter Range : 2.54 MM  [1 INCH ] Overall Product Length : 27.6 MM  [1.09 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.54 MM  [1 INCH ]
  • Overall Product Length : 27.6 MM  [1.09 INCH ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number F77309-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1627038-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details
Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details