TE Connectivity Connector Contacts T2193501120-000

Description
Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Pin Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 120 Wire Size (AWG) : 4/0 Operation/Applicatio n Circuit Application : Power Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Pin Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 120 Wire Size (AWG) : 4/0 Operation/Applicatio n Circuit Application : Power Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2193501120-000 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2193501120-000
Connector Contacts T2193501120-000
Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Pin Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 120 Wire Size (AWG) : 4/0 Operation/Applicatio n Circuit Application : Power Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Type : Pin
  • Contact Underplating Material : Copper
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : 120
  • Wire Size (AWG) : 4/0

Operation/Application


  • Circuit Application : Power
  • Compatible With Wire Base Material : Copper

Product Type Features


  • Discrete Wire Type : Solid or Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2193501120-000
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102437-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details