TE Connectivity
Splices
E74929-000
Description
Dimensions Inside Diameter (Recovered) : 7 MM [.276 INCH ]
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Description
Dimensions Inside Diameter (Recovered) : 7 MM [.276 INCH ]
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Suppliers
Dimensions Inside Diameter (Recovered) : 7 MM [.276 INCH ]
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated
Dimensions
- Inside Diameter (Recovered) : 7 MM [.276 INCH ]
Usage Conditions
- Fluid Resistance : Immersion
- Insulation Option : Fully Insulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
E74929-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2500 to 0.5000 mm2
View Details