TE Connectivity Splices EM3172-000

Description
Body Features Primary Product Color : Red Primary Product Material : Copper Alloy Configuration Features Number of Conductors : 4 Contact Features Barrel Type : Closed Dimensions Overall Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Product Type Features Barrel Style : Crimp Sealable : Yes Serrated : No Termination Features Termination Method : Crimp Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Red Primary Product Material : Copper Alloy Configuration Features Number of Conductors : 4 Contact Features Barrel Type : Closed Dimensions Overall Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Product Type Features Barrel Style : Crimp Sealable : Yes Serrated : No Termination Features Termination Method : Crimp Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - EM3172-000 - TE Connectivity
Berwyn, PA, United States
Splices
EM3172-000
Splices EM3172-000
Body Features Primary Product Color : Red Primary Product Material : Copper Alloy Configuration Features Number of Conductors : 4 Contact Features Barrel Type : Closed Dimensions Overall Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Product Type Features Barrel Style : Crimp Sealable : Yes Serrated : No Termination Features Termination Method : Crimp Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Red
  • Primary Product Material : Copper Alloy

Configuration Features


  • Number of Conductors : 4

Contact Features


  • Barrel Type : Closed

Dimensions


  • Overall Product Length : 105.92 MM  [4.17 INCH ]
  • Wire Size (MMSQ) : .5 - .14
  • Wire Size (AWG) : 20 - 26

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Barrel Style : Crimp
  • Sealable : Yes
  • Serrated : No

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Insulation Requirement : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number EM3172-000
Product Name Splices
North American 20 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers
Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Connector Contacts - 104505-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details