TE Connectivity
Connector Contacts
Y6162-217-1277V003
Description
Contact Features 端子サイズ コード : 12 Contact Current Rating (Max) (AMP) : 23 Contact Type : Pin
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Description
Contact Features 端子サイズ コード : 12 Contact Current Rating (Max) (AMP) : 23 Contact Type : Pin
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Suppliers
Contact Features 端子サイズ コード : 12 Contact Current Rating (Max) (AMP) : 23 Contact Type : Pin
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- 端子サイズ コード : 12
- Contact Current Rating (Max) (AMP) : 23
- Contact Type : Pin
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
Y6162-217-1277V003 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
13 to 17 AWG
View Details
Material
Tin
Features
RoHS; Insulated
North American
14 to 16 AWG
View Details
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details