TE Connectivity Connector Contacts JN1003P16

Description
Contact Features Contact Type : Pin
Request a Quote
Description
Contact Features Contact Type : Pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - JN1003P16 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
JN1003P16
Connector Contacts JN1003P16
Contact Features Contact Type : Pin

Contact Features


  • Contact Type : Pin
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number JN1003P16
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627042-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Spade Terminals - 1-1377173-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers