TE Connectivity Splices CU3031-000

Description
Body Features Insulation Material : Heat-Shrinkable, Radiation Cross-Linked Modified Fluoropolymer Primary Product Color : Blue Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Terminal Plating Material : Nickel Immersion Dimensions Barrel Inside Diameter : 1.63 MM  [.064 INCH ] Product Length : 34.93 MM  [1.35 INCH ] Recovered Inside Diameter : 1.63 MM  [.064 INCH ] Wire Size (MMSQ) : .39 - 1.34 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1216 - 2426 Housing Features Housing Material : Fluoropolymer Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet
Description
Body Features Insulation Material : Heat-Shrinkable, Radiation Cross-Linked Modified Fluoropolymer Primary Product Color : Blue Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Terminal Plating Material : Nickel Immersion Dimensions Barrel Inside Diameter : 1.63 MM  [.064 INCH ] Product Length : 34.93 MM  [1.35 INCH ] Recovered Inside Diameter : 1.63 MM  [.064 INCH ] Wire Size (MMSQ) : .39 - 1.34 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1216 - 2426 Housing Features Housing Material : Fluoropolymer Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - CU3031-000 - TE Connectivity
Berwyn, PA, United States
Splices
CU3031-000
Splices CU3031-000
Body Features Insulation Material : Heat-Shrinkable, Radiation Cross-Linked Modified Fluoropolymer Primary Product Color : Blue Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Terminal Plating Material : Nickel Immersion Dimensions Barrel Inside Diameter : 1.63 MM  [.064 INCH ] Product Length : 34.93 MM  [1.35 INCH ] Recovered Inside Diameter : 1.63 MM  [.064 INCH ] Wire Size (MMSQ) : .39 - 1.34 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1216 - 2426 Housing Features Housing Material : Fluoropolymer Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range (DEGC) : -67 - 392

Body Features


  • Insulation Material : Heat-Shrinkable, Radiation Cross-Linked Modified Fluoropolymer
  • Primary Product Color : Blue
  • Splice Features : Splice Kit

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy
  • Terminal Plating Material : Nickel Immersion

Dimensions


  • Barrel Inside Diameter : 1.63 MM  [.064 INCH ]
  • Product Length : 34.93 MM  [1.35 INCH ]
  • Recovered Inside Diameter : 1.63 MM  [.064 INCH ]
  • Wire Size (MMSQ) : .39 - 1.34
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1216 - 2426

Housing Features


  • Housing Material : Fluoropolymer

Industry Standards


  • Government Qualified Splice : Yes

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 100

Product Type Features


  • Sealable : Yes
  • Splice Accessory Type : Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Fluid Resistance : Immersion
  • Insulation Option : Fully Insulated
  • Operating Temperature Range (DEGC) : -67 - 392
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CU3031-000
Product Name Splices
Material Nickel Immersion
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 1-192008-3 - TE Connectivity
Specs
Features RoHS
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details