TE Connectivity Connector Contacts T2400002050-000

Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 250 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 50 Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 250 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 50 Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2400002050-000 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2400002050-000
Connector Contacts T2400002050-000
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 250 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 50 Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 250
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : 50

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2400002050-000
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-0 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627134-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
Magnet Wire Terminals - 1-1534685-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29.5 AWG
View Details
Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details