TE Connectivity Splices D33598-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Blue Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.18 INCH ] Outside Diameter : 1.78 MM  [.07 INCH ] Product Length : 42 MM  [1.655 INCH ] Wire Size (MMSQ) : 4 - 2 Wire Size (AWG) : 12 - 14 Wire Size (CMA) : 2500 - 7200 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Blue Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.18 INCH ] Outside Diameter : 1.78 MM  [.07 INCH ] Product Length : 42 MM  [1.655 INCH ] Wire Size (MMSQ) : 4 - 2 Wire Size (AWG) : 12 - 14 Wire Size (CMA) : 2500 - 7200 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - D33598-000 - TE Connectivity
Berwyn, PA, United States
Splices
D33598-000
Splices D33598-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Blue Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.18 INCH ] Outside Diameter : 1.78 MM  [.07 INCH ] Product Length : 42 MM  [1.655 INCH ] Wire Size (MMSQ) : 4 - 2 Wire Size (AWG) : 12 - 14 Wire Size (CMA) : 2500 - 7200 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyolefin
  • Primary Product Color : Blue
  • Terminal & Contact Weight : 1 G  [.035 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed

Dimensions


  • Compatible Insulation Diameter Range : 4.5 MM  [.18 INCH ]
  • Outside Diameter : 1.78 MM  [.07 INCH ]
  • Product Length : 42 MM  [1.655 INCH ]
  • Wire Size (MMSQ) : 4 - 2
  • Wire Size (AWG) : 12 - 14
  • Wire Size (CMA) : 2500 - 7200

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number D33598-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 117249-2 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details