TE Connectivity Connector Contacts T2030032010-000

Description
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 18 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 18 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2030032010-000 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2030032010-000
Connector Contacts T2030032010-000
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 18 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (AWG) : 18

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Signal

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2030032010-000
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details
Splices - 1-1659301-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 14 AWG
View Details
Quick Disconnects - 1-1627057-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627117-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details