TE Connectivity
Splices
CX1159-000
Description
Contact Features Contact Base Material : Copper
Dimensions Product Length : 165 MM [6.5 INCH ] Wire Size (MMSQ) : 2.5 - 1.5 Wire Size (AWG) : 14 - 16
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range (DEGC) : -67 - 392
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Copper
Dimensions Product Length : 165 MM [6.5 INCH ] Wire Size (MMSQ) : 2.5 - 1.5 Wire Size (AWG) : 14 - 16
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range (DEGC) : -67 - 392
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Copper
Dimensions Product Length : 165 MM [6.5 INCH ] Wire Size (MMSQ) : 2.5 - 1.5 Wire Size (AWG) : 14 - 16
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range (DEGC) : -67 - 392
Contact Features
- Contact Base Material : Copper
Dimensions
- Product Length : 165 MM [6.5 INCH ]
- Wire Size (MMSQ) : 2.5 - 1.5
- Wire Size (AWG) : 14 - 16
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range (DEGC) : -67 - 392
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CX1159-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Insulated
North American
22 AWG
International
0.3400 mm2
View Details
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details