TE Connectivity Connector Contacts T2196501150-001

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 450 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 150 Wire Size (CMA) : 296029 Electrical Characteristics Contact Resistance (MOHM) : 1 Mechanical Attachment Contact Retention Type Within Housing : Holder Operation/Applicatio n Circuit Application : Power Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 450 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 150 Wire Size (CMA) : 296029 Electrical Characteristics Contact Resistance (MOHM) : 1 Mechanical Attachment Contact Retention Type Within Housing : Holder Operation/Applicatio n Circuit Application : Power Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2196501150-001 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2196501150-001
Connector Contacts T2196501150-001
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 450 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 150 Wire Size (CMA) : 296029 Electrical Characteristics Contact Resistance (MOHM) : 1 Mechanical Attachment Contact Retention Type Within Housing : Holder Operation/Applicatio n Circuit Application : Power Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 450
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Size : Size 20
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : 150
  • Wire Size (CMA) : 296029

Electrical Characteristics


  • Contact Resistance (MOHM) : 1

Mechanical Attachment


  • Contact Retention Type Within Housing : Holder

Operation/Application


  • Circuit Application : Power
  • Compatible With Wire Base Material : Copper

Product Type Features


  • Discrete Wire Type : Solid or Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2196501150-001
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 102104-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details