TE Connectivity Connector Contacts T2400001016-000

Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 16 Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 16 Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2400001016-000 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2400001016-000
Connector Contacts T2400001016-000
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 16 Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 100
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : 16

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2400001016-000
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163082-0 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Coax Contacts - 1-1393662-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers