TE Connectivity
Splices
CW1831-000
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Compatible Insulation Diameter Range : .5 MM [.02 INCH ] Product Length : 11.3 MM [.44 INCH ] Recovered Inside Diameter : 1.5 MM [.06 INCH ] Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Compatible Insulation Diameter Range : .5 MM [.02 INCH ] Product Length : 11.3 MM [.44 INCH ] Recovered Inside Diameter : 1.5 MM [.06 INCH ] Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Compatible Insulation Diameter Range : .5 MM [.02 INCH ] Product Length : 11.3 MM [.44 INCH ] Recovered Inside Diameter : 1.5 MM [.06 INCH ] Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Dimensions
- Compatible Insulation Diameter Range : .5 MM [.02 INCH ]
- Product Length : 11.3 MM [.44 INCH ]
- Recovered Inside Diameter : 1.5 MM [.06 INCH ]
- Wire Size (MMSQ) : .14 - .05
- Wire Size (AWG) : 26 - 30
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Sealable : No
Usage Conditions
- Fluid Resistance : Immersion
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CW1831-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
18 to 22 AWG
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details