TE Connectivity Splices EL5692-000

Description
Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - EL5692-000 - TE Connectivity
Berwyn, PA, United States
Splices
EL5692-000
Splices EL5692-000
Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Requirement : Fully Insulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number EL5692-000
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-173237-0 - TE Connectivity
Specs
Features RoHS
View Details