TE Connectivity Shielded Contacts F60688-000

Description
Contact Features Contact Size : Size 16 Contact Type : Pin
Request a Quote Datasheet
Description
Contact Features Contact Size : Size 16 Contact Type : Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - F60688-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
F60688-000
Shielded Contacts F60688-000
Contact Features Contact Size : Size 16 Contact Type : Pin

Contact Features


  • Contact Size : Size 16
  • Contact Type : Pin
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number F60688-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-3 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
Connector Contacts - 102548-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Wire End Caps - 034913-000 - TE Connectivity
Specs
Features RoHS
View Details