TE Connectivity Splices F78917-000

Description
Body Features Primary Product Color : Black Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Dimensions Compatible Insulation Diameter Range : 2.5 - 4 MM  [.099 - .158 INCH ] Product Length : 85 MM  [3.35 INCH ] Product Type Features Splice Type : Cable Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Dimensions Compatible Insulation Diameter Range : 2.5 - 4 MM  [.099 - .158 INCH ] Product Length : 85 MM  [3.35 INCH ] Product Type Features Splice Type : Cable Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - F78917-000 - TE Connectivity
Berwyn, PA, United States
Splices
F78917-000
Splices F78917-000
Body Features Primary Product Color : Black Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Dimensions Compatible Insulation Diameter Range : 2.5 - 4 MM  [.099 - .158 INCH ] Product Length : 85 MM  [3.35 INCH ] Product Type Features Splice Type : Cable Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Primary Product Color : Black
  • Splice Features : Splice Kit

Configuration Features


  • Splice Capacity : 2

Dimensions


  • Compatible Insulation Diameter Range : 2.5 - 4 MM  [.099 - .158 INCH ]
  • Product Length : 85 MM  [3.35 INCH ]

Product Type Features


  • Splice Type : Cable Splice

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number F78917-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-175218-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Connector Contacts - 1-102316-3 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers