TE Connectivity Connector Contacts JN1003S20

Description
Contact Features Contact Type : Socket
Request a Quote
Description
Contact Features Contact Type : Socket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - JN1003S20 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
JN1003S20
Connector Contacts JN1003S20
Contact Features Contact Type : Socket

Contact Features


  • Contact Type : Socket
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number JN1003S20
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 102917-6 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details