TE Connectivity
Splices
FG1441-000
Description
Body Features Weight per Piece (OZ) : .062
Configuration Features Splice Capacity : 2 + Ground
Contact Features Terminal & Splice Type : Splice
Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12
Packaging Features Packaging Quantity : 500 Splice Packaging Method : Kit
Product Type Features Splice Product Type : Splice
Request a Quote
Email Supplier
Description
Body Features Weight per Piece (OZ) : .062
Configuration Features Splice Capacity : 2 + Ground
Contact Features Terminal & Splice Type : Splice
Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12
Packaging Features Packaging Quantity : 500 Splice Packaging Method : Kit
Product Type Features Splice Product Type : Splice
Request a Quote
Email Supplier
Suppliers
Body Features Weight per Piece (OZ) : .062
Configuration Features Splice Capacity : 2 + Ground
Contact Features Terminal & Splice Type : Splice
Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12
Packaging Features Packaging Quantity : 500 Splice Packaging Method : Kit
Product Type Features Splice Product Type : Splice
Body Features
- Weight per Piece (OZ) : .062
Configuration Features
- Splice Capacity : 2 + Ground
Contact Features
- Terminal & Splice Type : Splice
Dimensions
- Wire Size (MMSQ) : 2 - 3
- Wire Size (AWG) : 14 - 12
Packaging Features
- Packaging Quantity : 500
- Splice Packaging Method : Kit
Product Type Features
- Splice Product Type : Splice
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
FG1441-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 AWG
International
0.5000 mm2
View Details
Material
Unplated
Features
RoHS
North American
26 to 29 AWG
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details