TE Connectivity
Splices
E89756-000
Description
Dimensions Inside Diameter (Recovered) : 6.4 MM [.252 INCH ]
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Description
Dimensions Inside Diameter (Recovered) : 6.4 MM [.252 INCH ]
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Suppliers
Dimensions Inside Diameter (Recovered) : 6.4 MM [.252 INCH ]
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated
Dimensions
- Inside Diameter (Recovered) : 6.4 MM [.252 INCH ]
Usage Conditions
- Fluid Resistance : Immersion
- Insulation Option : Fully Insulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
E89756-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
17 to 20 AWG
View Details
Material
Unplated
Features
RoHS
North American
16 to 20 AWG
View Details
2 suppliers
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details