TE Connectivity Ring Terminals CW0421-000

Description
Contact Features Barrel Type : Closed Contact Underplating Material : Copper Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.3 MM  [.09 INCH ] Product Length : 31.8 MM  [1.25 INCH ] Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 2426 - 5874 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Contact Underplating Material : Copper Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.3 MM  [.09 INCH ] Product Length : 31.8 MM  [1.25 INCH ] Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 2426 - 5874 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - CW0421-000 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
CW0421-000
Ring Terminals CW0421-000
Contact Features Barrel Type : Closed Contact Underplating Material : Copper Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.3 MM  [.09 INCH ] Product Length : 31.8 MM  [1.25 INCH ] Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 2426 - 5874 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : Copper
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.3 MM  [.09 INCH ]
  • Product Length : 31.8 MM  [1.25 INCH ]
  • Wire Size (AWG) : 14 - 12
  • Wire Size (CMA) : 2426 - 5874

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : Yes
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CW0421-000
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Magnet Wire Terminals - 1-1394430-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29 AWG
View Details
Ring Terminals - 109452-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details