TE Connectivity Connector Contacts T2060002025-000

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 25 Wire Size (AWG) : 4 Operation/Applicatio n Circuit Application : Power Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 25 Wire Size (AWG) : 4 Operation/Applicatio n Circuit Application : Power Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2060002025-000 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2060002025-000
Connector Contacts T2060002025-000
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 25 Wire Size (AWG) : 4 Operation/Applicatio n Circuit Application : Power Compatible With Wire Base Material : Copper Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 200
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Type : Socket
  • Contact Underplating Material : Copper
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : 25
  • Wire Size (AWG) : 4

Operation/Application


  • Circuit Application : Power
  • Compatible With Wire Base Material : Copper

Product Type Features


  • Discrete Wire Type : Solid or Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2060002025-000
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160304-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 1-163081-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-1627134-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details