TE Connectivity Splices EG8923-000

Description
Body Features Primary Product Material : Copper Dimensions Accepts Wire Insulation Diameter Range : 10 MM  [.39 INCH ] Overall Product Length : 34 MM  [1.35 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Primary Product Material : Copper Dimensions Accepts Wire Insulation Diameter Range : 10 MM  [.39 INCH ] Overall Product Length : 34 MM  [1.35 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - EG8923-000 - TE Connectivity
Berwyn, PA, United States
Splices
EG8923-000
Splices EG8923-000
Body Features Primary Product Material : Copper Dimensions Accepts Wire Insulation Diameter Range : 10 MM  [.39 INCH ] Overall Product Length : 34 MM  [1.35 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Material : Copper

Dimensions


  • Accepts Wire Insulation Diameter Range : 10 MM  [.39 INCH ]
  • Overall Product Length : 34 MM  [1.35 INCH ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number EG8923-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Connector Contacts - 102104-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Tap, Straight, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4184 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details