Pin Contact Tin Crimp 20-24 AWG Stamped
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A31996-ND | 1-66400-0 | 52K3336 |
| Product Name | Multi Purpose | Contacts | Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 20 to 24 AWG | 24 AWG |