TE Connectivity Contacts 1-66360-1

Description
III+ SKT,18-14,30AU/FL,SM PACK
Request a Quote Datasheet
Description
III+ SKT,18-14,30AU/FL,SM PACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1-66360-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66360-1
Contacts 1-66360-1
III+ SKT,18-14,30AU/FL,SM PACK

III+ SKT,18-14,30AU/FL,SMPACK

Buy Now
Contacts - 1-66360-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66360-1
Contacts 1-66360-1
MULTIMATE SM PKG PROG

MULTIMATE SM PKG PROG

Buy Now
Swedesboro, NJ, United States
Contacts
1-66360-1
Contacts 1-66360-1
Contacts

Contacts

Buy Now
Multi Purpose - 1-66360-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1-66360-1-ND
Multi Purpose 1-66360-1-ND
Socket Contact Gold Crimp 14-18 AWG Stamped

Socket Contact Gold Crimp 14-18 AWG Stamped

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1-66360-1
Electronic Connector 332-1-66360-1
III+ SKT,18-14,30AU/FL,SM PACK Product overview: 1-66360-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66360-1 can be used for catalog matching and distributor lookup.

III+ SKT,18-14,30AU/FL,SMPACK Product overview: 1-66360-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66360-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity - 96F7140 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
96F7140
Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity 96F7140
CONTACT, SOCKET, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-66360-1 1-66360-1-ND 332-1-66360-1 96F7140
Product Name Contacts Multi Purpose Electronic Connector Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 14 to 18 AWG ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1711/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details