TE Connectivity Automotive Connectors 1674312-1

Description
0.64 III 40POS PLUG ASSY
Request a Quote Datasheet
Description
0.64 III 40POS PLUG ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 1674312-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1674312-1
Automotive Connectors 1674312-1
0.64 III 40POS PLUG ASSY

0.64 III 40POS PLUG ASSY

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
1674312-1
Automotive Connectors 1674312-1
Automotive Connectors

Automotive Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365689-1674312-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365689-1674312-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365689-1674312-1
Win Source Part Number: 1365689-1674312-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 0.64 Package: Bulk Product Status: Active Base Product Number: 1674312 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Positions: 40 Number of Rows: 2 Fastening Type: Locking Ramp Note: Contacts Not Included Pitch: 0.087" (2.20mm) Row Spacing: 0.118" (3.00mm)

Win Source Part Number: 1365689-1674312-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: 0.64
Package: Bulk
Product Status: Active
Base Product Number: 1674312
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 40
Number of Rows: 2
Fastening Type: Locking Ramp
Note: Contacts Not Included
Pitch: 0.087" (2.20mm)
Row Spacing: 0.118" (3.00mm)

Buy Now Datasheet
Rectangular Connector Housings - 1674312-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1674312-1-ND
Rectangular Connector Housings 1674312-1-ND
"40 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"

"40 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1674312-1
Electronic Connector 340-1674312-1
40 Pos Rectangular Connector Housing, PBT, Crimp, Straight, Signal Product overview: 1674312-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1674312-1 can be used for catalog matching and distributor lookup.

40 Pos Rectangular Connector Housing, PBT, Crimp, Straight, Signal Product overview: 1674312-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1674312-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1674312-1
Connectors >> Rectangular Connectors Housings 1674312-1
2.2mm 2x20P 20 2 3mm P=2.2mm Rectangular Connectors Housings ROHS

2.2mm 2x20P 20 2 3mm P=2.2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1674312-1 1365689-1674312-1 1674312-1-ND 340-1674312-1 1674312-1
Product Name Automotive Connectors Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Electronic Connector Connectors >> Rectangular Connectors Housings
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 350 Silver Plated Busbar Contacts Lock Nut 3/8-16 - 110g73 - Anderson Power Products
Specs
Current Rating 500.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - CKB.M26.GLNG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
XC4 DIN Medium/High-Current Connectors - XC4L-1541 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
3 suppliers