Socket Contact Gold Crimp 14-18 AWG Stamped
Socket Contact Gold Crimp 14-18 AWG Stamped
CONTACT, SOCKET, 18-14AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-66598-1 | A100425CT-ND | 04M6843 |
| Product Name | Contacts | Multi Purpose | Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 14 to 18 AWG | 18 AWG |