TE Connectivity Contacts 1-66399-0

Description
III+ SKT,24-20,TIN ,LP
Request a Quote Datasheet
Description
III+ SKT,24-20,TIN ,LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1-66399-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66399-0
Contacts 1-66399-0
III+ SKT,24-20,TIN ,LP

III+ SKT,24-20,TIN ,LP

Buy Now
Swedesboro, NJ, United States
Contacts
1-66399-0
Contacts 1-66399-0
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
1-66399-0
Contacts 1-66399-0
Contacts

Contacts

Buy Now
Multi Purpose - A31995-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31995-ND
Multi Purpose A31995-ND
Socket Contact Tin Crimp 20-24 AWG Stamped

Socket Contact Tin Crimp 20-24 AWG Stamped

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-66399-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-66399-0
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-66399-0
III SKT24-20TIN LP

III SKT24-20TIN LP

Buy Now
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 52K3335 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
52K3335
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 52K3335
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
CONN SOCKET 20-24AWG TIN CRIMP - 792-1-66399-0 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 20-24AWG TIN CRIMP
792-1-66399-0
CONN SOCKET 20-24AWG TIN CRIMP 792-1-66399-0
CONN SOCKET 20-24AWG TIN CRIMP

CONN SOCKET 20-24AWG TIN CRIMP

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-66399-0 A31995-ND 1-66399-0 52K3335 792-1-66399-0
Product Name Contacts Multi Purpose Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity CONN SOCKET 20-24AWG TIN CRIMP
Contact Size (AWG) 20 to 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm BNC Straight Plug - 150112 - PIC Wire & Cable
Specs
Geometry Straight
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
Chameleon - 026-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details