TE Connectivity Automotive Headers 1674477-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM , 2.3 MM  [.025 INCH , .091 INCH ] Dimensions Connector Length : 29 MM  [1.131 INCH ] Connector Width : 33.8 MM  [1.331 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16.9 MM  [.665 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 13 Housing Features Centerline (Pitch) : 3.2 MM , 2.2 MM  [.087 INCH , .126 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 1674646 Packaging Features Packaging Method : Tube Packaging Quantity : 15 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC , 70 DEGC , 90 DEGC , 100 DEGC , 85 DEGC , 65 DEGC , 75 DEGC , 80 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM , 2.3 MM  [.025 INCH , .091 INCH ] Dimensions Connector Length : 29 MM  [1.131 INCH ] Connector Width : 33.8 MM  [1.331 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16.9 MM  [.665 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 13 Housing Features Centerline (Pitch) : 3.2 MM , 2.2 MM  [.087 INCH , .126 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 1674646 Packaging Features Packaging Method : Tube Packaging Quantity : 15 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC , 70 DEGC , 90 DEGC , 100 DEGC , 85 DEGC , 65 DEGC , 75 DEGC , 80 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1674477-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1674477-1
Automotive Headers 1674477-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM , 2.3 MM  [.025 INCH , .091 INCH ] Dimensions Connector Length : 29 MM  [1.131 INCH ] Connector Width : 33.8 MM  [1.331 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16.9 MM  [.665 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 13 Housing Features Centerline (Pitch) : 3.2 MM , 2.2 MM  [.087 INCH , .126 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 1674646 Packaging Features Packaging Method : Tube Packaging Quantity : 15 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC , 70 DEGC , 90 DEGC , 100 DEGC , 85 DEGC , 65 DEGC , 75 DEGC , 80 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 20
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM , 2.3 MM  [.025 INCH , .091 INCH ]

Dimensions


  • Connector Length : 29 MM  [1.131 INCH ]
  • Connector Width : 33.8 MM  [1.331 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 16.9 MM  [.665 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 13

Housing Features


  • Centerline (Pitch) : 3.2 MM , 2.2 MM  [.087 INCH , .126 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Interface Number : 1674646

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 15

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC , 70 DEGC , 90 DEGC , 100 DEGC , 85 DEGC , 65 DEGC , 75 DEGC , 80 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Number of Positions: 20 Connector Type: Header Contact Type: Male Pin Number of Rows: 2 Package: Tube Pitch - Mating: 0.087" (2.20mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Number of Positions: 20
Connector Type: Header
Contact Type: Male Pin
Number of Rows: 2
Package: Tube
Pitch - Mating: 0.087" (2.20mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Headers, Male Pins - A123208-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A123208-ND
Headers, Male Pins A123208-ND
"Connector Header Through Hole, Right Angle 20 position 0.087"" (2.20mm)"

"Connector Header Through Hole, Right Angle 20 position 0.087"" (2.20mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1674477-1
Electronic Connector 316-1674477-1
20 Pos RA Shrouded Header, 2.2mm Pitch, Signal, Tin Plated Product overview: 1674477-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1674477-1 can be used for catalog matching and distributor lookup.

20 Pos RA Shrouded Header, 2.2mm Pitch, Signal, Tin Plated Product overview: 1674477-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1674477-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1674477-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1674477-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1674477-1
CONN HEADER R/A 20POS 2.2MM

CONN HEADER R/A 20POS 2.2MM

Supplier's Site
0.64/2.3 Series Connector 20Position Cap Amp - Te Connectivity - 87AJ9479 - Newark, An Avnet Company
Chicago, IL, United States
0.64/2.3 Series Connector 20Position Cap Amp - Te Connectivity
87AJ9479
0.64/2.3 Series Connector 20Position Cap Amp - Te Connectivity 87AJ9479
0.64/2.3 SERIES CONNECTOR 20POSITION CAP

0.64/2.3 SERIES CONNECTOR 20POSITION CAP

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1674477-1 A123208-ND 316-1674477-1 1674477-1 87AJ9479
Product Name Automotive Headers Connectors, Interconnects Rectangular Connectors Headers, Male Pins Headers, Male Pins Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 0.64/2.3 Series Connector 20Position Cap Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 13 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data