TE Connectivity Backplane Connector Housings 166569-1

Description
48 Position Housing for Female Sockets Connector Free Hanging (In-Line) DIN 41612, Type F
Request a Quote Datasheet
Description
48 Position Housing for Female Sockets Connector Free Hanging (In-Line) DIN 41612, Type F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - A144459-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A144459-ND
Backplane Connector Housings A144459-ND
48 Position Housing for Female Sockets Connector Free Hanging (In-Line) DIN 41612, Type F

48 Position Housing for Female Sockets Connector Free Hanging (In-Line) DIN 41612, Type F

Buy Now Datasheet
Backplane Connector Housings - 166569-1 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Housings
166569-1
Backplane Connector Housings 166569-1
CONN RCPT HSG DIN 41612 48POS

CONN RCPT HSG DIN 41612 48POS

Supplier's Site Datasheet
Housing, Receptacle, Type F, Crimp, 48P; Product Range Amp - Te Connectivity - 83AC5998 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, Type F, Crimp, 48P; Product Range Amp - Te Connectivity
83AC5998
Housing, Receptacle, Type F, Crimp, 48P; Product Range Amp - Te Connectivity 83AC5998
HOUSING, RECEPTACLE, TYPE F, CRIMP, 48P; Product Range:Eurocard Series; No. of Contacts:48Contacts; Pitch Spacing:5.08mm; Gender:Receptacle; Contact Termination Type:-; No. of Rows:3Rows; Row Pitch:4.3mm; Contact Material:-; Contact RoHS Compliant: Yes

HOUSING, RECEPTACLE, TYPE F, CRIMP, 48P; Product Range:Eurocard Series; No. of Contacts:48Contacts; Pitch Spacing:5.08mm; Gender:Receptacle; Contact Termination Type:-; No. of Rows:3Rows; Row Pitch:4.3mm; Contact Material:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A144459-ND 166569-1 83AC5998
Product Name Backplane Connector Housings Backplane Connector Housings Housing, Receptacle, Type F, Crimp, 48P; Product Range Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data