35 Rectangular Connectors - Housings Plug Black
Connectors
Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: 0.64/1.0 III
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Package: Bulk
Contact Termination: Crimp
Mounting Type: Free Hanging (In-Line)
Product Status: Active
Fastening Type: Locking Ramp
0.64 III/1.0 III 35POS PLUG ASSY (B)
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1674928-1-ND | 1674928-1 | 87AJ9480 | |
| Product Name | Rectangular Connector Housings | Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings | 0.64 Iii/1.0 Iii 35Pos Plug Assy (B) Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |