TE Connectivity ™ Rectangular Connector Housings 1674312-2

Description
"40 Rectangular Connectors - Housings Plug Black 0.087"" (2.20mm)"
Request a Quote Datasheet
Description
"40 Rectangular Connectors - Housings Plug Black 0.087"" (2.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1674312-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1674312-2-ND
Rectangular Connector Housings 1674312-2-ND
"40 Rectangular Connectors - Housings Plug Black 0.087"" (2.20mm)"

"40 Rectangular Connectors - Housings Plug Black 0.087"" (2.20mm)"

Buy Now Datasheet
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: 0.64 Number of Positions: 40 Pitch: 0.087" (2.20mm) Connector Type: Plug Contact Type: Female Socket Package: Bulk Product Status: Active

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: 0.64
Number of Positions: 40
Pitch: 0.087" (2.20mm)
Connector Type: Plug
Contact Type: Female Socket
Package: Bulk
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2026-1674312-2
Electronic Connector 2026-1674312-2
40 Pos Rectangular Wire Housing, Crimp, PBT, Black, Straight Product overview: 1674312-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1674312-2 can be used for catalog matching and distributor lookup.

40 Pos Rectangular Wire Housing, Crimp, PBT, Black, Straight Product overview: 1674312-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1674312-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1674312-2-ND 2026-1674312-2
Product Name Rectangular Connector Housings Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products