Socket Contact Gold Crimp 14-18 AWG Stamped
Female Signal Crimp Connector, 16 Pos, 18-14 AWG, Gold Plated Product overview: 1-66601-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66601-0 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 18-14AWG, CRIMP; Product Range:Type III+ Enhanced High Current; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:CPC, VDE Connectors RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-66601-0-ND | 1-66601-0 | 332-1-66601-0 | 1-66601-0 | 29K6321 |
| Product Name | Multi Purpose | Contacts | Electronic Connector | Connectors Unreviewed | Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 14 to 18 AWG | ? to 14 AWG |