III SKT18-1430AU/FLLP
Socket Contact Gold Crimp 14-18 AWG Stamped
CONN SOCKET 14-18AWG GOLD CRIMP
CONTACT, SOCKET, 18-14AWG, CRIMP; Product Range:Type III+ Enhanced High Current; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-66360-4 | 1-66360-4 | 1-66360-4-ND | 792-1-66360-4 | 29K6320 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contacts | Multi Purpose | CONN SOCKET 14-18AWG GOLD CRIMP | Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 14 to 18 AWG | 18 AWG |