Socket Contact Gold 20-26 AWG Crimp
MOD-4 REC.CONTACT
Contact, AMPMODU IV Series, Socket, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:AMPMODU IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU IV Series Receptacle RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 167300-8 | 167300-8-ND | 35AC9544 | 25AJ3225 |
| Product Name | Contacts | Rectangular Connector Contacts | Mod-4 Rec.contact Amp - Te Connectivity | Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |