TE Connectivity Multi Purpose 1-66741-1

Description
Socket Contact Gold Crimp 10 AWG Power, Stamped
Request a Quote Datasheet
Description
Socket Contact Gold Crimp 10 AWG Power, Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A125878TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A125878TR-ND
Multi Purpose A125878TR-ND
Socket Contact Gold Crimp 10 AWG Power, Stamped

Socket Contact Gold Crimp 10 AWG Power, Stamped

Buy Now Datasheet
Multi Purpose - A125878CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A125878CT-ND
Multi Purpose A125878CT-ND
Socket Contact Gold Crimp 10 AWG Power, Stamped

Socket Contact Gold Crimp 10 AWG Power, Stamped

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-66741-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-66741-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-66741-1
TYPE XII FEMALE CONT (STRIP)

TYPE XII FEMALE CONT (STRIP)

Buy Now
Contacts - 1-66741-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66741-1
Contacts 1-66741-1
TYPE XII FEMALE CONT (STRIP)

TYPE XII FEMALE CONT (STRIP)

Buy Now
Contact, Socket, 10-8Awg, Crimp; Product Range Amp - Te Connectivity - 10H3139 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 10-8Awg, Crimp; Product Range Amp - Te Connectivity
10H3139
Contact, Socket, 10-8Awg, Crimp; Product Range Amp - Te Connectivity 10H3139
CONTACT, SOCKET, 10-8AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 10-8AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A125878TR-ND 1-66741-1 1-66741-1 10H3139
Product Name Multi Purpose Connectors Crimp Contacts, Commercial, Stamped & Formed Contacts Contact, Socket, 10-8Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 10 AWG ? to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products