TE Connectivity Contacts 1-66361-6

Description
III+PIN,18-14,TIN,LP ,SN
Request a Quote Datasheet
Description
III+PIN,18-14,TIN,LP ,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1-66361-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66361-6
Contacts 1-66361-6
III+PIN,18-14,TIN,LP ,SN

III+PIN,18-14,TIN,LP,SN

Buy Now
Swedesboro, NJ, United States
Contacts
1-66361-6
Contacts 1-66361-6
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
1-66361-6
Contacts 1-66361-6
Contacts

Contacts

Buy Now
Multi Purpose - 1-66361-6-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1-66361-6-ND
Multi Purpose 1-66361-6-ND
Pin Contact Tin Crimp 14-18 AWG Stamped

Pin Contact Tin Crimp 14-18 AWG Stamped

Buy Now Datasheet
Contact, Pin, 18-14Awg, Crimp; Product Range Te Connectivity - 74R1824 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-14Awg, Crimp; Product Range Te Connectivity
74R1824
Contact, Pin, 18-14Awg, Crimp; Product Range Te Connectivity 74R1824
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Enhanced High Current; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes

CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Enhanced High Current; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-66361-6 1-66361-6-ND 74R1824
Product Name Contacts Multi Purpose Contact, Pin, 18-14Awg, Crimp; Product Range Te Connectivity
Contact Size (AWG) 14 to 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1421-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details