TE Connectivity Rectangular Wire & Cable Connectors & Housings 1674320-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Signal Positions : 8 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .025 MICM  [.7 MICIN ] Contact Type : Receptacle Multiple Contact Types : Without Wire Contact Termination Area Plating Material : Nickel Dimensions Compatible Insulation Diameter Range : 1 - 1.2 MM  [.039 - .047 INCH ] Connector Height : 13 MM  [.511 INCH ] Connector Length : 30 MM  [1.18 INCH ] Connector Width : 23 MM  [.9 INCH ] Row-to-Row Spacing : 2.4 MM  [.094 INCH ] Wire Size (MMSQ) : .12 - .3 Wire Size (AWG) : 22 - 26 Electrical Characteristics Operating Voltage (VAC) : 10 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Polyester GF Identification Marking Circuit Identification Feature : Without Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Screw Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Seal & Plug Type : Wire Rubber Packing Connector System : Wire-to-Wire, Wire-to-Motor Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Signal Positions : 8 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .025 MICM  [.7 MICIN ] Contact Type : Receptacle Multiple Contact Types : Without Wire Contact Termination Area Plating Material : Nickel Dimensions Compatible Insulation Diameter Range : 1 - 1.2 MM  [.039 - .047 INCH ] Connector Height : 13 MM  [.511 INCH ] Connector Length : 30 MM  [1.18 INCH ] Connector Width : 23 MM  [.9 INCH ] Row-to-Row Spacing : 2.4 MM  [.094 INCH ] Wire Size (MMSQ) : .12 - .3 Wire Size (AWG) : 22 - 26 Electrical Characteristics Operating Voltage (VAC) : 10 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Polyester GF Identification Marking Circuit Identification Feature : Without Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Screw Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Seal & Plug Type : Wire Rubber Packing Connector System : Wire-to-Wire, Wire-to-Motor Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1674320-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1674320-1
Rectangular Wire & Cable Connectors & Housings 1674320-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Signal Positions : 8 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .025 MICM  [.7 MICIN ] Contact Type : Receptacle Multiple Contact Types : Without Wire Contact Termination Area Plating Material : Nickel Dimensions Compatible Insulation Diameter Range : 1 - 1.2 MM  [.039 - .047 INCH ] Connector Height : 13 MM  [.511 INCH ] Connector Length : 30 MM  [1.18 INCH ] Connector Width : 23 MM  [.9 INCH ] Row-to-Row Spacing : 2.4 MM  [.094 INCH ] Wire Size (MMSQ) : .12 - .3 Wire Size (AWG) : 22 - 26 Electrical Characteristics Operating Voltage (VAC) : 10 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Polyester GF Identification Marking Circuit Identification Feature : Without Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Screw Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Seal & Plug Type : Wire Rubber Packing Connector System : Wire-to-Wire, Wire-to-Motor Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2
  • Number of Signal Positions : 8

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .025 MICM  [.7 MICIN ]
  • Contact Type : Receptacle
  • Multiple Contact Types : Without
  • Wire Contact Termination Area Plating Material : Nickel

Dimensions


  • Compatible Insulation Diameter Range : 1 - 1.2 MM  [.039 - .047 INCH ]
  • Connector Height : 13 MM  [.511 INCH ]
  • Connector Length : 30 MM  [1.18 INCH ]
  • Connector Width : 23 MM  [.9 INCH ]
  • Row-to-Row Spacing : 2.4 MM  [.094 INCH ]
  • Wire Size (MMSQ) : .12 - .3
  • Wire Size (AWG) : 22 - 26

Electrical Characteristics


  • Operating Voltage (VAC) : 10

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Polyester GF

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Screw
  • Panel Mount Feature : Without
  • Strain Relief : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Wire Rubber Packing
  • Connector System : Wire-to-Wire, Wire-to-Motor
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1368490-1674320-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1368490-1674320-1
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1368490-1674320-1
Win Source Part Number: 1368490-1674320-1 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro Motor Package: Bulk Product Status: Active Features: Assembly Kit Base Product Number: 1674320 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 22-26 AWG Contact Finish: Gold Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 8 Number of Rows: 1 Cable Termination: Crimp Wire Type: Discrete

Win Source Part Number: 1368490-1674320-1
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Micro Motor
Package: Bulk
Product Status: Active
Features: Assembly Kit
Base Product Number: 1674320
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 22-26 AWG
Contact Finish: Gold
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 8
Number of Rows: 1
Cable Termination: Crimp
Wire Type: Discrete

Buy Now Datasheet
Free Hanging, Panel Mount - A106250-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A106250-ND
Free Hanging, Panel Mount A106250-ND
8 Position Rectangular Receptacle Connector Crimp Gold 22-26 AWG

8 Position Rectangular Receptacle Connector Crimp Gold 22-26 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1674320-1 1368490-1674320-1 A106250-ND
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103951-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers