TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 1674311-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Contacts - 1218298-1674311-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1218298-1674311-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1218298-1674311-1
Win Source Part Number: 1218298-1674311-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Multi-Lock Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 Alternative Parts (Cross-Reference): 1674311-1.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -1674311-1-CSI,A1049 54DKR,1674311-1-ND,A 104954CT,16743111,-1 674311-1-SI,-1674311 -1-LSI,A104954DKRINA CTIVE,A104954DKR-ND, A104954TR Base Product Number: 1674311 Product Status: Obsolete

Win Source Part Number: 1218298-1674311-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Multi-Lock
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 10,000
Alternative Parts (Cross-Reference): 1674311-1.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -1674311-1-CSI,A104954DKR,1674311-1-ND,A104954CT,16743111,-1674311-1-SI,-1674311-1-LSI,A104954DKRINACTIVE,A104954DKR-ND,A104954TR
Base Product Number: 1674311
Product Status: Obsolete

Buy Now Datasheet
Rectangular Connector Contacts - A104954TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A104954TR-ND
Rectangular Connector Contacts A104954TR-ND
Socket Contact Tin 20-22 AWG Crimp

Socket Contact Tin 20-22 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1674311-1
Electronic Connector 332-1674311-1
0.64mm Signal Crimp Connector, Female, Tin Plated Copper Alloy Product overview: 1674311-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1674311-1 can be used for catalog matching and distributor lookup.

0.64mm Signal Crimp Connector, Female, Tin Plated Copper Alloy Product overview: 1674311-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1674311-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1674311-1 1218298-1674311-1 A104954TR-ND 332-1674311-1
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Rectangular Connector Contacts Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers