TE Connectivity Multi Purpose 1-66360-6

Description
Socket Contact Tin Crimp 14-18 AWG Stamped
Request a Quote Datasheet
Description
Socket Contact Tin Crimp 14-18 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 1-66360-6-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1-66360-6-ND
Multi Purpose 1-66360-6-ND
Socket Contact Tin Crimp 14-18 AWG Stamped

Socket Contact Tin Crimp 14-18 AWG Stamped

Buy Now Datasheet
Contacts - 1-66360-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66360-6
Contacts 1-66360-6
III+SKT,18-14,TIN STRIP LP

III+SKT,18-14,TIN STRIP LP

Buy Now
Contacts - 1-66360-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66360-6
Contacts 1-66360-6
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity - 86W1021 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
86W1021
Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity 86W1021
CONTACT, SOCKET, 18-14AWG, CRIMP; Product Range:Type III+ Enhanced High Current; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18-14AWG, CRIMP; Product Range:Type III+ Enhanced High Current; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-66360-6-ND 1-66360-6 86W1021
Product Name Multi Purpose Contacts Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 14 to 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A400-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers