TE Connectivity Multi Purpose 1-66361-2

Description
Pin Contact Tin Crimp 14-18 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Tin Crimp 14-18 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A31998-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31998-ND
Multi Purpose A31998-ND
Pin Contact Tin Crimp 14-18 AWG Stamped

Pin Contact Tin Crimp 14-18 AWG Stamped

Buy Now Datasheet
Singapore, Singapore
13A Electronic Connector
332-1-66361-2
13A Electronic Connector 332-1-66361-2
Multimate III+ Signal Pin, Male, Crimp, 18-14 AWG, 13A Product overview: 1-66361-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66361-2 can be used for catalog matching and distributor lookup.

Multimate III+ Signal Pin, Male, Crimp, 18-14 AWG, 13A Product overview: 1-66361-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66361-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-66361-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-66361-2
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-66361-2
III PIN18-14TINLP

III PIN18-14TINLP

Buy Now
Contacts - 1-66361-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66361-2
Contacts 1-66361-2
III+ PIN,18-14,TIN,LP

III+ PIN,18-14,TIN,LP

Buy Now
Swedesboro, NJ, United States
Contacts
1-66361-2
Contacts 1-66361-2
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
1-66361-2
Contacts 1-66361-2
Contacts

Contacts

Buy Now
Multi Purpose - 1-66361-2 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
1-66361-2
Multi Purpose 1-66361-2
CONN PIN 14-18AWG TIN CRIMP

CONN PIN 14-18AWG TIN CRIMP

Supplier's Site Datasheet
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity - 02J8006 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
02J8006
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity 02J8006
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A31998-ND 332-1-66361-2 1-66361-2 1-66361-2 1-66361-2 02J8006
Product Name Multi Purpose 13A Electronic Connector Connectors Crimp Contacts, Commercial, Stamped & Formed Contacts Multi Purpose Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 14 to 18 AWG 14 to 18 AWG ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-839-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details