TE Connectivity 3A Electronic Connector 166500-2

Description
Female Signal Crimp Terminal, Gold Bronze, 3A, 20-24AWG Product overview: 166500-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-166500-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Signal Crimp Terminal, Gold Bronze, 3A, 20-24AWG Product overview: 166500-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-166500-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Electronic Connector
332-166500-2
3A Electronic Connector 332-166500-2
Female Signal Crimp Terminal, Gold Bronze, 3A, 20-24AWG Product overview: 166500-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-166500-2 can be used for catalog matching and distributor lookup.

Female Signal Crimp Terminal, Gold Bronze, 3A, 20-24AWG Product overview: 166500-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-166500-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts - 1333465-166500-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts
1333465-166500-2
Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts 1333465-166500-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333465-166500-2 Category: Connectors, Interconnects>Backpl ane Connectors>Backplane Connector Contacts Packaging: Reel - TR Type: Signal Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 14,000 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A141416CT,A141416TR, -166500-2-LSI,A14141 6DKR,-166500-2-SI,16 6500-2-ND,A141416DKR -ND,A141416DKRINACTI VE Base Product Number: 166500 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333465-166500-2
Category: Connectors, Interconnects>Backplane Connectors>Backplane Connector Contacts
Packaging: Reel - TR
Type: Signal
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 14,000
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A141416CT,A141416TR,-166500-2-LSI,A141416DKR,-166500-2-SI,166500-2-ND,A141416DKR-ND,A141416DKRINACTIVE
Base Product Number: 166500
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Backplane Connector Contacts - A141416TR-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
A141416TR-ND
Backplane Connector Contacts A141416TR-ND
Contact Gold Signal Socket 20-24 AWG Crimp

Contact Gold Signal Socket 20-24 AWG Crimp

Buy Now Datasheet
Backplane Connector Contacts - A141416CT-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
A141416CT-ND
Backplane Connector Contacts A141416CT-ND
Contact Gold Signal Socket 20-24 AWG Crimp

Contact Gold Signal Socket 20-24 AWG Crimp

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 166500-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
166500-2
Connectors Crimp Contacts, Commercial, Stamped & Formed 166500-2
CUT STRIP - TANDEM SPRING REC

CUT STRIP - TANDEM SPRING REC

Buy Now
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 91C4252 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
91C4252
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 91C4252
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Series Connectors; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Series Connectors; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity - 35X2660 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
35X2660
Contact, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity 35X2660
Contact, Socket, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, Socket, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity - 99W2916 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
99W2916
Contact, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity 99W2916
Contact, Socket, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, Socket, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connector Contacts - 166500-2 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Contacts
166500-2
Backplane Connector Contacts 166500-2
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-166500-2 1333465-166500-2 A141416TR-ND 166500-2 91C4252 35X2660 166500-2
Product Name 3A Electronic Connector Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts Backplane Connector Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity Backplane Connector Contacts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-108-465-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers