TE Connectivity Connectors Crimp Contacts, Commercial, Stamped & Formed 1-66360-0

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-66360-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-66360-0
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-66360-0
III SKT18-14TIN-LEADSMPA CK

III SKT18-14TIN-LEADSMPACK

Buy Now
Multi Purpose - 1-66360-0-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1-66360-0-ND
Multi Purpose 1-66360-0-ND
Socket Contact Tin-Lead Crimp 14-18 AWG Stamped

Socket Contact Tin-Lead Crimp 14-18 AWG Stamped

Buy Now Datasheet
Multi Purpose - 17-1-66360-0-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
17-1-66360-0-ND
Multi Purpose 17-1-66360-0-ND
CONN SOCKET 14-18AWG TIN CRIMP

CONN SOCKET 14-18AWG TIN CRIMP

Buy Now Datasheet
Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity - 96F7139 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
96F7139
Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity 96F7139
CONTACT, SOCKET, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: No

CONTACT, SOCKET, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: No

Supplier's Site
Iii+Skt,18-14,tin-Lead,smpack Rohs Compliant Amp - Te Connectivity - 75AC4622 - Newark, An Avnet Company
Chicago, IL, United States
Iii+Skt,18-14,tin-Lead,smpack Rohs Compliant Amp - Te Connectivity
75AC4622
Iii+Skt,18-14,tin-Lead,smpack Rohs Compliant Amp - Te Connectivity 75AC4622
III+SKT,18-14,TIN-LE AD,SMPACK ROHS COMPLIANT: NO

III+SKT,18-14,TIN-LEAD,SMPACK ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-66360-0 1-66360-0 1-66360-0-ND 96F7139 75AC4622
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Multi Purpose Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity Iii+Skt,18-14,tin-Lead,smpack Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 14 to 18 AWG ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details