Signal Pin Connector Tool, Male, 18-14 AWG, 25A, Gold Plated Product overview: 1-66361-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 25A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66361-4 can be used for catalog matching and distributor lookup.
III PIN18-1430AU/FLLP
Pin Contact Gold Crimp 14-18 AWG Stamped
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Enhanced High Current; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-1-66361-4 | 1-66361-4 | 1-66361-4 | 1-66361-4-ND | 95H9962 |
| Product Name | 25A Electronic Connector | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contacts | Multi Purpose | Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Male / Plug |