TE Connectivity Multi Purpose 1-66740-1

Description
CONN SOCKET 12-16AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 12-16AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 844-1-66740-1CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
844-1-66740-1CT-ND
Multi Purpose 844-1-66740-1CT-ND
CONN SOCKET 12-16AWG GOLD CRIMP

CONN SOCKET 12-16AWG GOLD CRIMP

Buy Now Datasheet
Multi Purpose - 844-1-66740-1TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
844-1-66740-1TR-ND
Multi Purpose 844-1-66740-1TR-ND
Socket Contact Gold Crimp 12-16 AWG Power, Stamped

Socket Contact Gold Crimp 12-16 AWG Power, Stamped

Buy Now Datasheet
Contacts - 1-66740-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66740-1
Contacts 1-66740-1
TYPE XII FEMALE CONT (STRIP)

TYPE XII FEMALE CONT (STRIP)

Buy Now
Swedesboro, NJ, United States
Contacts
1-66740-1
Contacts 1-66740-1
Contacts

Contacts

Buy Now
Contact, Socket, 14-12Awg, Crimp; Product Range Amp - Te Connectivity - 70C3808 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14-12Awg, Crimp; Product Range Amp - Te Connectivity
70C3808
Contact, Socket, 14-12Awg, Crimp; Product Range Amp - Te Connectivity 70C3808
CONTACT, SOCKET, 14-12AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 14-12AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 844-1-66740-1CT-ND 1-66740-1 70C3808
Product Name Multi Purpose Contacts Contact, Socket, 14-12Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 12 to 16 AWG ? to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAAS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details