TE Connectivity 13A Electronic Connector 1-66360-2

Description
Female Signal Crimp Connector | 18-14 AWG | Tin Plated Brass | 13A Product overview: 1-66360-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66360-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Signal Crimp Connector | 18-14 AWG | Tin Plated Brass | 13A Product overview: 1-66360-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66360-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
13A Electronic Connector
332-1-66360-2
13A Electronic Connector 332-1-66360-2
Female Signal Crimp Connector | 18-14 AWG | Tin Plated Brass | 13A Product overview: 1-66360-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66360-2 can be used for catalog matching and distributor lookup.

Female Signal Crimp Connector | 18-14 AWG | Tin Plated Brass | 13A Product overview: 1-66360-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66360-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-66360-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-66360-2
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-66360-2
III SKT18-14TIN LP

III SKT18-14TIN LP

Buy Now
Multi Purpose - A31997-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31997-ND
Multi Purpose A31997-ND
Socket Contact Tin Crimp 14-18 AWG Stamped

Socket Contact Tin Crimp 14-18 AWG Stamped

Buy Now Datasheet
Contacts - 1-66360-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66360-2
Contacts 1-66360-2
III+ SKT,18-14,TIN ,LP

III+ SKT,18-14,TIN ,LP

Buy Now
Swedesboro, NJ, United States
Contacts
1-66360-2
Contacts 1-66360-2
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
1-66360-2
Contacts 1-66360-2
Contacts

Contacts

Buy Now
Connectors, Interconnects - Contacts - Multi Purpose - 1334282-1-66360-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1334282-1-66360-2
Connectors, Interconnects - Contacts - Multi Purpose 1334282-1-66360-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334282-1-66360-2 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Bulk Type: Stamped Contact Finish: Tin Contact Finish Thickness: 50.0µin (1.27µm) Wire Gauge: 14-18 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Socket Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 1663602,-1-66360-2-C SI,A31997,-1-66360-2 -SI,2266-1-66360-2,- 1-66360-2-LSI Base Product Number: 66360 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334282-1-66360-2
Category: Connectors, Interconnects>Contacts>Multi Purpose
Packaging: Bulk
Type: Stamped
Contact Finish: Tin
Contact Finish Thickness: 50.0µin (1.27µm)
Wire Gauge: 14-18 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Socket
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 1663602,-1-66360-2-CSI,A31997,-1-66360-2-SI,2266-1-66360-2,-1-66360-2-LSI
Base Product Number: 66360
RoHS Status: RoHS Compliant

Buy Now Datasheet
Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity - 02J8001 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
02J8001
Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity 02J8001
CONTACT, SOCKET, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Multi Purpose - 1-66360-2 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
1-66360-2
Multi Purpose 1-66360-2
CONN SOCKET 14-18AWG TIN CRIMP

CONN SOCKET 14-18AWG TIN CRIMP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1-66360-2 1-66360-2 A31997-ND 1-66360-2 1334282-1-66360-2 02J8001 1-66360-2
Product Name 13A Electronic Connector Connectors Crimp Contacts, Commercial, Stamped & Formed Multi Purpose Contacts Connectors, Interconnects - Contacts - Multi Purpose Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity Multi Purpose
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-G360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Powerpole ® 180 Housing, Black - 1381G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers