Weidmuller Heavy Duty Connector Housings, Hoods, Bases 1666750000

Description
Base - Panel Mount Connector Bottom Entry 9 IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Base - Panel Mount Connector Bottom Entry 9 IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1666750000-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1666750000-ND
Heavy Duty Connector Housings, Hoods, Bases 1666750000-ND
Base - Panel Mount Connector Bottom Entry 9 IP65 - Dust Tight, Water Resistant

Base - Panel Mount Connector Bottom Entry 9 IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Hdc 48A Adlu Weidmuller - 10B7845 - Newark, An Avnet Company
Chicago, IL, United States
Hdc 48A Adlu Weidmuller
10B7845
Hdc 48A Adlu Weidmuller 10B7845
HDC 48A ADLU

HDC 48A ADLU

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1666750000-ND 10B7845
Product Name Heavy Duty Connector Housings, Hoods, Bases Hdc 48A Adlu Weidmuller
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NCS-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details