TE Connectivity Backplane Connector Contacts 166500-9

Description
Contact Tin Signal Socket 22-26 AWG Crimp
Request a Quote Datasheet
Description
Contact Tin Signal Socket 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Contacts - 17-166500-9TR-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
17-166500-9TR-ND
Backplane Connector Contacts 17-166500-9TR-ND
Contact Tin Signal Socket 22-26 AWG Crimp

Contact Tin Signal Socket 22-26 AWG Crimp

Buy Now Datasheet
Backplane Connector Contacts - 17-166500-9CT-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
17-166500-9CT-ND
Backplane Connector Contacts 17-166500-9CT-ND
CONTACT SCKT SGNL 22-26AWG TIN

CONTACT SCKT SGNL 22-26AWG TIN

Buy Now Datasheet
F.crimp Amp - Te Connectivity - 35AC9535 - Newark, An Avnet Company
Chicago, IL, United States
F.crimp Amp - Te Connectivity
35AC9535
F.crimp Amp - Te Connectivity 35AC9535
F.CRIMP

F.CRIMP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-166500-9TR-ND 35AC9535
Product Name Backplane Connector Contacts F.crimp Amp - Te Connectivity
Contact Size (AWG) 22 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details