TE Connectivity Automotive Electronic Connector 1670146-1

Description
Contact SKT Crimp ST Cable Mount 18-20AWG T/R Automotive Product overview: 1670146-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1670146-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact SKT Crimp ST Cable Mount 18-20AWG T/R Automotive Product overview: 1670146-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1670146-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
332-1670146-1
Automotive Electronic Connector 332-1670146-1
Contact SKT Crimp ST Cable Mount 18-20AWG T/R Automotive Product overview: 1670146-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1670146-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 18-20AWG T/R Automotive Product overview: 1670146-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1670146-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 1670146-1 - 854083-1670146-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1670146-1
854083-1670146-1
Rectangular Connectors - 1670146-1 854083-1670146-1
Manufacturer: TE Connectivity Win Source Part Number: 854083-1670146-1 Series: MCON Features: Contact Package: Reel - TR Family Name: 1670146 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 6500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1670146-1-SI, -1670146-1-CSI, -1670146-1-LSI, 17-1670146-1CT, 17-1670146-1TR

Manufacturer: TE Connectivity
Win Source Part Number: 854083-1670146-1
Series: MCON
Features: Contact
Package: Reel - TR
Family Name: 1670146
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 6500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -1670146-1-SI, -1670146-1-CSI, -1670146-1-LSI, 17-1670146-1CT, 17-1670146-1TR

Buy Now Datasheet
Rectangular Connector Contacts - 17-1670146-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1670146-1TR-ND
Rectangular Connector Contacts 17-1670146-1TR-ND
Socket Contact Tin 20 AWG Crimp Stamped

Socket Contact Tin 20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 17-1670146-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1670146-1CT-ND
Rectangular Connector Contacts 17-1670146-1CT-ND
Socket Contact Tin 20 AWG Crimp Stamped

Socket Contact Tin 20 AWG Crimp Stamped

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1670146-1 854083-1670146-1 17-1670146-1TR-ND
Product Name Automotive Electronic Connector Rectangular Connectors - 1670146-1 Rectangular Connector Contacts
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104353-4 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers
Cable Connectors - NCN-MB-141-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details