TE Connectivity Rectangular Connector Contacts 1670144-2

Description
Socket Contact Gold 20 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Gold 20 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1670144-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1670144-2TR-ND
Rectangular Connector Contacts 17-1670144-2TR-ND
Socket Contact Gold 20 AWG Crimp Stamped

Socket Contact Gold 20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 17-1670144-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1670144-2CT-ND
Rectangular Connector Contacts 17-1670144-2CT-ND
CONN SOCKET 20AWG CRIMP GOLD

CONN SOCKET 20AWG CRIMP GOLD

Buy Now Datasheet
Automotive Contact, Skt, Crimp, 20-18Awg; Product Range Te Connectivity - 94X3772 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, Crimp, 20-18Awg; Product Range Te Connectivity
94X3772
Automotive Contact, Skt, Crimp, 20-18Awg; Product Range Te Connectivity 94X3772
AUTOMOTIVE CONTACT, SKT, CRIMP, 20-18AWG; Product Range:MCON 1.2mm Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Bronze; Contact Plating:Gold RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, CRIMP, 20-18AWG; Product Range:MCON 1.2mm Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Bronze; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1670144-2TR-ND 94X3772
Product Name Rectangular Connector Contacts Automotive Contact, Skt, Crimp, 20-18Awg; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ve-NET™ - VNTBV12Z2001SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Termination Through-hole
View Details
2 suppliers
Wire to Board - 39.8152-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screwless - Leg Spring, Push-In Spring
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
WAGO Rectangular Connectors - 769-1615 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details